Capital Lighting, Inc. P1885HPB Exterior -Post/Pier Head 433380

Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hyannis Port Bronze Product Name: Two Light Post Lantern UPC: 782042929678 Category: Exterior
Description
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hyannis Port Bronze Product Name: Two Light Post Lantern UPC: 782042929678 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P1885HPB Exterior -Post/Pier Head - 433380 - Capital Lighting, Inc.
Columbus, OH, USA
P1885HPB Exterior -Post/Pier Head
433380
P1885HPB Exterior -Post/Pier Head 433380
PRODUCT DETAILS / SPECS Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Hyannis Port Bronze Product Name: Two Light Post Lantern UPC: 782042929678 Category: Exterior

PRODUCT DETAILS / SPECS
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Hyannis Port Bronze
Product Name: Two Light Post Lantern
UPC: 782042929678
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433380
Product Name P1885HPB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details