Capital Lighting, Inc. F1719FR Mini Pendants-Rod 433349

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 57.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Iron Product Name: One Light Mini-Pendant UPC: 782042895164 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 57.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Iron Product Name: One Light Mini-Pendant UPC: 782042895164 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1719FR Mini Pendants-Rod - 433349 - Capital Lighting, Inc.
Columbus, OH, USA
F1719FR Mini Pendants-Rod
433349
F1719FR Mini Pendants-Rod 433349
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 57.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Iron Product Name: One Light Mini-Pendant UPC: 782042895164 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 57.13
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: French Iron
Product Name: One Light Mini-Pendant
UPC: 782042895164
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433349
Product Name F1719FR Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details