Capital Lighting, Inc. 6144NI Sconces-Single Glass 433271

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.25 Product Name: One Light Wall Fixture UPC: 783927248495 Category: Wall Fixtures Glass: Clear Satin Etch Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.25 Product Name: One Light Wall Fixture UPC: 783927248495 Category: Wall Fixtures Glass: Clear Satin Etch Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6144NI Sconces-Single Glass - 433271 - Capital Lighting, Inc.
Columbus, OH, USA
6144NI Sconces-Single Glass
433271
6144NI Sconces-Single Glass 433271
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 10.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 2.25 Product Name: One Light Wall Fixture UPC: 783927248495 Category: Wall Fixtures Glass: Clear Satin Etch Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 10.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Weight: 2.25
Product Name: One Light Wall Fixture
UPC: 783927248495
Category: Wall Fixtures
Glass: Clear Satin Etch
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433271
Product Name 6144NI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details