Capital Lighting, Inc. 70383 Lamps-Desk/Piano Lamps 433263

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 6 Product Name: One Light Desk Lamp UPC: 038463009438 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 6 Product Name: One Light Desk Lamp UPC: 038463009438 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70383 Lamps-Desk/Piano Lamps - 433263 - Capital Lighting, Inc.
Columbus, OH, USA
70383 Lamps-Desk/Piano Lamps
433263
70383 Lamps-Desk/Piano Lamps 433263
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 6 Product Name: One Light Desk Lamp UPC: 038463009438 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 6
Product Name: One Light Desk Lamp
UPC: 038463009438
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433263
Product Name 70383 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details