Capital Lighting, Inc. 20936-CHN Exterior -Post/Pier Head 433254

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chestnut Product Name: Four Light Post Lantern UPC: 46335923270 Category: Post Lantern Glass: Aged Crackle Optic Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chestnut Product Name: Four Light Post Lantern UPC: 46335923270 Category: Post Lantern Glass: Aged Crackle Optic Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
20936-CHN Exterior -Post/Pier Head - 433254 - Capital Lighting, Inc.
Columbus, OH, USA
20936-CHN Exterior -Post/Pier Head
433254
20936-CHN Exterior -Post/Pier Head 433254
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 24.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chestnut Product Name: Four Light Post Lantern UPC: 46335923270 Category: Post Lantern Glass: Aged Crackle Optic Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chestnut
Product Name: Four Light Post Lantern
UPC: 46335923270
Category: Post Lantern
Glass: Aged Crackle Optic
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433254
Product Name 20936-CHN Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details