Capital Lighting, Inc. 7003OZ Flush Mounts-Bowl Style 433242

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 4.3 Product Name: Two Light Flush Mount UPC: 783927241366 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 4.3 Product Name: Two Light Flush Mount UPC: 783927241366 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7003OZ Flush Mounts-Bowl Style - 433242 - Capital Lighting, Inc.
Columbus, OH, USA
7003OZ Flush Mounts-Bowl Style
433242
7003OZ Flush Mounts-Bowl Style 433242
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Olde Bronze Weight: 4.3 Product Name: Two Light Flush Mount UPC: 783927241366 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Olde Bronze
Weight: 4.3
Product Name: Two Light Flush Mount
UPC: 783927241366
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433242
Product Name 7003OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details