Capital Lighting, Inc. 74223 Lamps-Swing Arm-Floor 433216

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 58.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 13 Product Name: One Light Floor Lamp UPC: 038463020129 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 58.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 13 Product Name: One Light Floor Lamp UPC: 038463020129 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
74223 Lamps-Swing Arm-Floor - 433216 - Capital Lighting, Inc.
Columbus, OH, USA
74223 Lamps-Swing Arm-Floor
433216
74223 Lamps-Swing Arm-Floor 433216
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 58.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Weight: 13 Product Name: One Light Floor Lamp UPC: 038463020129 Category: Lamps Floor Swing Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 58.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Weight: 13
Product Name: One Light Floor Lamp
UPC: 038463020129
Category: Lamps Floor Swing
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433216
Product Name 74223 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2496474 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details