Capital Lighting, Inc. PF2015CI Exterior -Post/Pier Head 433174

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Colonial Iron Product Name: One Light Post Lantern Fluorescent UPC: 782042935716 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Colonial Iron Product Name: One Light Post Lantern Fluorescent UPC: 782042935716 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
PF2015CI Exterior -Post/Pier Head - 433174 - Capital Lighting, Inc.
Columbus, OH, USA
PF2015CI Exterior -Post/Pier Head
433174
PF2015CI Exterior -Post/Pier Head 433174
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Colonial Iron Product Name: One Light Post Lantern Fluorescent UPC: 782042935716 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Colonial Iron
Product Name: One Light Post Lantern Fluorescent
UPC: 782042935716
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433174
Product Name PF2015CI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details