Capital Lighting, Inc. 2120NI Mid. Chandeliers-Glass Up 433134

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Five Light Chandelier UPC: 783927248372 Category: Chandeliers Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Five Light Chandelier UPC: 783927248372 Category: Chandeliers Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2120NI Mid. Chandeliers-Glass Up - 433134 - Capital Lighting, Inc.
Columbus, OH, USA
2120NI Mid. Chandeliers-Glass Up
433134
2120NI Mid. Chandeliers-Glass Up 433134
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 25.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 15 Product Name: Five Light Chandelier UPC: 783927248372 Category: Chandeliers Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 25.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 15
Product Name: Five Light Chandelier
UPC: 783927248372
Category: Chandeliers
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433134
Product Name 2120NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details