Capital Lighting, Inc. 3584OZ Mini Pendants-Rod 433061

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2 Product Name: One Light Mini Pendant UPC: 783927259507 Category: Mini Pendants Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2 Product Name: One Light Mini Pendant UPC: 783927259507 Category: Mini Pendants Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3584OZ Mini Pendants-Rod - 433061 - Capital Lighting, Inc.
Columbus, OH, USA
3584OZ Mini Pendants-Rod
433061
3584OZ Mini Pendants-Rod 433061
PRODUCT DETAILS / SPECS Width/Dia: 6.30 Height: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2 Product Name: One Light Mini Pendant UPC: 783927259507 Category: Mini Pendants Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.30
Height: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2
Product Name: One Light Mini Pendant
UPC: 783927259507
Category: Mini Pendants
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433061
Product Name 3584OZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details