Capital Lighting, Inc. 3627NI Semi-Flush Mts.-Bowl Style 433031

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.70 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.1 Product Name: Three Light Semi Flush UPC: 783927260718 Category: Semi-Flush Glass: White etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.70 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.1 Product Name: Three Light Semi Flush UPC: 783927260718 Category: Semi-Flush Glass: White etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3627NI Semi-Flush Mts.-Bowl Style - 433031 - Capital Lighting, Inc.
Columbus, OH, USA
3627NI Semi-Flush Mts.-Bowl Style
433031
3627NI Semi-Flush Mts.-Bowl Style 433031
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.70 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 5.1 Product Name: Three Light Semi Flush UPC: 783927260718 Category: Semi-Flush Glass: White etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.70
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 5.1
Product Name: Three Light Semi Flush
UPC: 783927260718
Category: Semi-Flush
Glass: White etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433031
Product Name 3627NI Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details