Capital Lighting, Inc. 5812NI Large Chandeliers-Glass Shade 432924

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 51.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Natural Iron Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 51.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Natural Iron Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
5812NI Large Chandeliers-Glass Shade - 432924 - Capital Lighting, Inc.
Columbus, OH, USA
5812NI Large Chandeliers-Glass Shade
432924
5812NI Large Chandeliers-Glass Shade 432924
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 51.50 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Natural Iron Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 51.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Natural Iron
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432924
Product Name 5812NI Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details