Capital Lighting, Inc. 5755SZ Sconces-Single Glass 432903

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Bronze Product Name: One Light Wall Sconce Glass: Tea Stained And Water Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Bronze Product Name: One Light Wall Sconce Glass: Tea Stained And Water Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5755SZ Sconces-Single Glass - 432903 - Capital Lighting, Inc.
Columbus, OH, USA
5755SZ Sconces-Single Glass
432903
5755SZ Sconces-Single Glass 432903
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Bronze Product Name: One Light Wall Sconce Glass: Tea Stained And Water Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 12.25
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Bronze
Product Name: One Light Wall Sconce
Glass: Tea Stained And Water
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432903
Product Name 5755SZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details