Capital Lighting, Inc. 5322 Sconces-Single Candle 432777

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Adriana Gold/LBV Green Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Adriana Gold/LBV Green Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
5322 Sconces-Single Candle - 432777 - Capital Lighting, Inc.
Columbus, OH, USA
5322 Sconces-Single Candle
432777
5322 Sconces-Single Candle 432777
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Adriana Gold/LBV Green Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Adriana Gold/LBV Green
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432777
Product Name 5322 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details