Capital Lighting, Inc. 6938 Lamps-Table Lamps 432622

Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6938 Lamps-Table Lamps - 432622 - Capital Lighting, Inc.
Columbus, OH, USA
6938 Lamps-Table Lamps
432622
6938 Lamps-Table Lamps 432622
PRODUCT DETAILS / SPECS Height: 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Brass Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Brass
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432622
Product Name 6938 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details