Capital Lighting, Inc. 3177-86 Mini Pendants-Rod 432548

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Linen Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Linen Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
3177-86 Mini Pendants-Rod - 432548 - Capital Lighting, Inc.
Columbus, OH, USA
3177-86 Mini Pendants-Rod
432548
3177-86 Mini Pendants-Rod 432548
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Product Name: One Light Pendant Category: Pendant Glass: Linen Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Product Name: One Light Pendant
Category: Pendant
Glass: Linen
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432548
Product Name 3177-86 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details