Capital Lighting, Inc. 9387 Foyer/Hall Lanterns-Glass w/Frame 432358

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Viejo Gold/Silver Product Name: Six Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Viejo Gold/Silver Product Name: Six Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9387 Foyer/Hall Lanterns-Glass w/Frame - 432358 - Capital Lighting, Inc.
Columbus, OH, USA
9387 Foyer/Hall Lanterns-Glass w/Frame
432358
9387 Foyer/Hall Lanterns-Glass w/Frame 432358
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Viejo Gold/Silver Product Name: Six Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Viejo Gold/Silver
Product Name: Six Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432358
Product Name 9387 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details