Capital Lighting, Inc. 9380 Mid. Chandeliers-Candle 432351

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Cupertino Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Cupertino Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9380 Mid. Chandeliers-Candle - 432351 - Capital Lighting, Inc.
Columbus, OH, USA
9380 Mid. Chandeliers-Candle
432351
9380 Mid. Chandeliers-Candle 432351
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Cupertino Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Cupertino
Product Name: Eight Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432351
Product Name 9380 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details