Capital Lighting, Inc. 9239 Foyer/Hall Lanterns-Glass w/Frame 432339

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Harlow Silver Leaf Product Name: Four Light Lantern Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Harlow Silver Leaf Product Name: Four Light Lantern Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9239 Foyer/Hall Lanterns-Glass w/Frame - 432339 - Capital Lighting, Inc.
Columbus, OH, USA
9239 Foyer/Hall Lanterns-Glass w/Frame
432339
9239 Foyer/Hall Lanterns-Glass w/Frame 432339
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Harlow Silver Leaf Product Name: Four Light Lantern Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Harlow Silver Leaf
Product Name: Four Light Lantern
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432339
Product Name 9239 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details