Capital Lighting, Inc. 9370 Mid. Chandeliers-Candle 432328

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: Nine Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: Nine Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9370 Mid. Chandeliers-Candle - 432328 - Capital Lighting, Inc.
Columbus, OH, USA
9370 Mid. Chandeliers-Candle
432328
9370 Mid. Chandeliers-Candle 432328
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Hand Rubbed Bronze Product Name: Nine Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Hand Rubbed Bronze
Product Name: Nine Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432328
Product Name 9370 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details