Capital Lighting, Inc. 9271BB Exterior -Wall Mount 432277

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Lantern Glass: Seedy Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Lantern Glass: Seedy Champagne

Suppliers

Company
Product
Description
Supplier Links
9271BB Exterior -Wall Mount - 432277 - Capital Lighting, Inc.
Columbus, OH, USA
9271BB Exterior -Wall Mount
432277
9271BB Exterior -Wall Mount 432277
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.75 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Burnished Bronze Product Name: One Light Outdoor Wall Lantern Glass: Seedy Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Burnished Bronze
Product Name: One Light Outdoor Wall Lantern
Glass: Seedy Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432277
Product Name 9271BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details