Capital Lighting, Inc. 9571 Mid. Chandeliers-Candle 432107

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Venetian/GL Product Name: 12 Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Venetian/GL Product Name: 12 Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9571 Mid. Chandeliers-Candle - 432107 - Capital Lighting, Inc.
Columbus, OH, USA
9571 Mid. Chandeliers-Candle
432107
9571 Mid. Chandeliers-Candle 432107
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Venetian/GL Product Name: 12 Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Venetian/GL
Product Name: 12 Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432107
Product Name 9571 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details