Capital Lighting, Inc. 9580 Mid. Chandeliers-Candle 432106

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Venetian/GL Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Venetian/GL Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9580 Mid. Chandeliers-Candle - 432106 - Capital Lighting, Inc.
Columbus, OH, USA
9580 Mid. Chandeliers-Candle
432106
9580 Mid. Chandeliers-Candle 432106
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 36.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Venetian/GL Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Venetian/GL
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432106
Product Name 9580 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details