Capital Lighting, Inc. 9643 Mid. Chandeliers-Candle 432094

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rhine Gold Product Name: Five Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rhine Gold Product Name: Five Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9643 Mid. Chandeliers-Candle - 432094 - Capital Lighting, Inc.
Columbus, OH, USA
9643 Mid. Chandeliers-Candle
432094
9643 Mid. Chandeliers-Candle 432094
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Rhine Gold Product Name: Five Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Rhine Gold
Product Name: Five Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432094
Product Name 9643 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details