Capital Lighting, Inc. 6098TP-2/FAUX Island/Pool Table-Pillar Candle 432029

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Eight Light Rectangular Chandelier Glass: Faux Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Eight Light Rectangular Chandelier Glass: Faux Calcite

Suppliers

Company
Product
Description
Supplier Links
6098TP-2/FAUX Island/Pool Table-Pillar Candle - 432029 - Capital Lighting, Inc.
Columbus, OH, USA
6098TP-2/FAUX Island/Pool Table-Pillar Candle
432029
6098TP-2/FAUX Island/Pool Table-Pillar Candle 432029
PRODUCT DETAILS / SPECS Width/Dia: 47.00 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Eight Light Rectangular Chandelier Glass: Faux Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 47.00
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Tawny Port with Brass Accents
Product Name: Eight Light Rectangular Chandelier
Glass: Faux Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432029
Product Name 6098TP-2/FAUX Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details