Capital Lighting, Inc. 6108TP-2/CALC Foyer/Hall Lanterns-Open Frame 432027

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Three Light Foyer Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Three Light Foyer Chandelier

Suppliers

Company
Product
Description
Supplier Links
6108TP-2/CALC Foyer/Hall Lanterns-Open Frame - 432027 - Capital Lighting, Inc.
Columbus, OH, USA
6108TP-2/CALC Foyer/Hall Lanterns-Open Frame
432027
6108TP-2/CALC Foyer/Hall Lanterns-Open Frame 432027
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 34.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tawny Port with Brass Accents Product Name: Three Light Foyer Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 34.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tawny Port with Brass Accents
Product Name: Three Light Foyer Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432027
Product Name 6108TP-2/CALC Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details