Capital Lighting, Inc. 6172FSN Flush Mounts-Bowl Style 432021

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 18 Finish: Satin Nickel Product Name: Three Light Flush Mount Glass: Clear Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 18 Finish: Satin Nickel Product Name: Three Light Flush Mount Glass: Clear Bubble

Suppliers

Company
Product
Description
Supplier Links
6172FSN Flush Mounts-Bowl Style - 432021 - Capital Lighting, Inc.
Columbus, OH, USA
6172FSN Flush Mounts-Bowl Style
432021
6172FSN Flush Mounts-Bowl Style 432021
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 18 Finish: Satin Nickel Product Name: Three Light Flush Mount Glass: Clear Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 18
Finish: Satin Nickel
Product Name: Three Light Flush Mount
Glass: Clear Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 432021
Product Name 6172FSN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details