Capital Lighting, Inc. SL942463 Exterior -Wall Mount 431816

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.48 Product Name: One Light Outdoor Wall Lantern UPC: 020389184528 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.48 Product Name: One Light Outdoor Wall Lantern UPC: 020389184528 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL942463 Exterior -Wall Mount - 431816 - Capital Lighting, Inc.
Columbus, OH, USA
SL942463 Exterior -Wall Mount
431816
SL942463 Exterior -Wall Mount 431816
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.48 Product Name: One Light Outdoor Wall Lantern UPC: 020389184528 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 5.48
Product Name: One Light Outdoor Wall Lantern
UPC: 020389184528
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431816
Product Name SL942463 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details