Capital Lighting, Inc. 1902RI-125 Bathroom Fixtures-Two Lights 431734

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Iron Product Name: Two Light Vanity Fixture UPC: 841224044964 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Iron Product Name: Two Light Vanity Fixture UPC: 841224044964 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1902RI-125 Bathroom Fixtures-Two Lights - 431734 - Capital Lighting, Inc.
Columbus, OH, USA
1902RI-125 Bathroom Fixtures-Two Lights
431734
1902RI-125 Bathroom Fixtures-Two Lights 431734
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 11.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Iron Product Name: Two Light Vanity Fixture UPC: 841224044964 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 11.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Iron
Product Name: Two Light Vanity Fixture
UPC: 841224044964
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431734
Product Name 1902RI-125 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details