Capital Lighting, Inc. 9876BB Exterior -Post/Pier Head 431613

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Post Lantern UPC: 841224045312 Category: Post Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Post Lantern UPC: 841224045312 Category: Post Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9876BB Exterior -Post/Pier Head - 431613 - Capital Lighting, Inc.
Columbus, OH, USA
9876BB Exterior -Post/Pier Head
431613
9876BB Exterior -Post/Pier Head 431613
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 21.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Bronze Product Name: Three Light Post Lantern UPC: 841224045312 Category: Post Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 21.00
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Bronze
Product Name: Three Light Post Lantern
UPC: 841224045312
Category: Post Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431613
Product Name 9876BB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details