Capital Lighting, Inc. PL860378L Semi-Flush Mts.-Bowl Style 431575

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
PL860378L Semi-Flush Mts.-Bowl Style - 431575 - Capital Lighting, Inc.
Columbus, OH, USA
PL860378L Semi-Flush Mts.-Bowl Style
431575
PL860378L Semi-Flush Mts.-Bowl Style 431575
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three Light Ceiling Fixture Category: Ceiling Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three Light Ceiling Fixture
Category: Ceiling
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431575
Product Name PL860378L Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details