Capital Lighting, Inc. PL826963L Pendants-Bowl Style 431574

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Product Name: Three Light Pendant Category: Pendant Glass: warmly aged hand
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Product Name: Three Light Pendant Category: Pendant Glass: warmly aged hand

Suppliers

Company
Product
Description
Supplier Links
PL826963L Pendants-Bowl Style - 431574 - Capital Lighting, Inc.
Columbus, OH, USA
PL826963L Pendants-Bowl Style
431574
PL826963L Pendants-Bowl Style 431574
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 23.00 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Painted Bronze Product Name: Three Light Pendant Category: Pendant Glass: warmly aged hand

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 23.00
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Painted Bronze
Product Name: Three Light Pendant
Category: Pendant
Glass: warmly aged hand

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431574
Product Name PL826963L Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details