Capital Lighting, Inc. SL805963 Mid. Chandeliers-Glass Up 431500

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 32.93 Product Name: Nine Light Chandelier UPC: 020389190499 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 32.93 Product Name: Nine Light Chandelier UPC: 020389190499 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL805963 Mid. Chandeliers-Glass Up - 431500 - Capital Lighting, Inc.
Columbus, OH, USA
SL805963 Mid. Chandeliers-Glass Up
431500
SL805963 Mid. Chandeliers-Glass Up 431500
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 25.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Painted Bronze Weight: 32.93 Product Name: Nine Light Chandelier UPC: 020389190499 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 25.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Painted Bronze
Weight: 32.93
Product Name: Nine Light Chandelier
UPC: 020389190499
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431500
Product Name SL805963 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details