Capital Lighting, Inc. 3415CS-287 Mid. Chandeliers-Glass Up 431468

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Creek Stone Product Name: Five Light Chandelier UPC: 841224045770 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Creek Stone Product Name: Five Light Chandelier UPC: 841224045770 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3415CS-287 Mid. Chandeliers-Glass Up - 431468 - Capital Lighting, Inc.
Columbus, OH, USA
3415CS-287 Mid. Chandeliers-Glass Up
431468
3415CS-287 Mid. Chandeliers-Glass Up 431468
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Creek Stone Product Name: Five Light Chandelier UPC: 841224045770 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Creek Stone
Product Name: Five Light Chandelier
UPC: 841224045770
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431468
Product Name 3415CS-287 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details