Capital Lighting, Inc. 3414CS Pendants-Bowl Style 431464

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Pendant UPC: 841224045732 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Pendant UPC: 841224045732 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3414CS Pendants-Bowl Style - 431464 - Capital Lighting, Inc.
Columbus, OH, USA
3414CS Pendants-Bowl Style
431464
3414CS Pendants-Bowl Style 431464
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Pendant UPC: 841224045732 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Creek Stone
Product Name: Three Light Pendant
UPC: 841224045732
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431464
Product Name 3414CS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details