Capital Lighting, Inc. 3583CS-259 Mid. Chandeliers-Glass Down 431419

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Chandelier UPC: 841224045930 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Chandelier UPC: 841224045930 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3583CS-259 Mid. Chandeliers-Glass Down - 431419 - Capital Lighting, Inc.
Columbus, OH, USA
3583CS-259 Mid. Chandeliers-Glass Down
431419
3583CS-259 Mid. Chandeliers-Glass Down 431419
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Creek Stone Product Name: Three Light Chandelier UPC: 841224045930 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Creek Stone
Product Name: Three Light Chandelier
UPC: 841224045930
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431419
Product Name 3583CS-259 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details