Capital Lighting, Inc. 1522CS-287 Bathroom Fixtures-Two Lights 431416

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Vanity Fixture UPC: 841224045831 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Vanity Fixture UPC: 841224045831 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1522CS-287 Bathroom Fixtures-Two Lights - 431416 - Capital Lighting, Inc.
Columbus, OH, USA
1522CS-287 Bathroom Fixtures-Two Lights
431416
1522CS-287 Bathroom Fixtures-Two Lights 431416
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Vanity Fixture UPC: 841224045831 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Creek Stone
Product Name: Two Light Vanity Fixture
UPC: 841224045831
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431416
Product Name 1522CS-287 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details