Capital Lighting, Inc. 3588CS Semi-Flush Mts.-Bowl Style 431413

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Semi-Flush Fixture UPC: 841224045916 Category: Semi-Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Semi-Flush Fixture UPC: 841224045916 Category: Semi-Flush

Suppliers

Company
Product
Description
Supplier Links
3588CS Semi-Flush Mts.-Bowl Style - 431413 - Capital Lighting, Inc.
Columbus, OH, USA
3588CS Semi-Flush Mts.-Bowl Style
431413
3588CS Semi-Flush Mts.-Bowl Style 431413
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Creek Stone Product Name: Two Light Semi-Flush Fixture UPC: 841224045916 Category: Semi-Flush

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Creek Stone
Product Name: Two Light Semi-Flush Fixture
UPC: 841224045916
Category: Semi-Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431413
Product Name 3588CS Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details