Capital Lighting, Inc. 1893BB-234 Bathroom Fixtures-Three Lights 431408

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Wall Lantern UPC: 841224044919 Category: Wall Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Wall Lantern UPC: 841224044919 Category: Wall Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1893BB-234 Bathroom Fixtures-Three Lights - 431408 - Capital Lighting, Inc.
Columbus, OH, USA
1893BB-234 Bathroom Fixtures-Three Lights
431408
1893BB-234 Bathroom Fixtures-Three Lights 431408
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 8.00 Extension: 8.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Bronze Product Name: Three Light Wall Lantern UPC: 841224044919 Category: Wall Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 8.00
Extension: 8.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Bronze
Product Name: Three Light Wall Lantern
UPC: 841224044919
Category: Wall Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431408
Product Name 1893BB-234 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details