Capital Lighting, Inc. M543040 Exterior -Hanging 431256

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Umber Weight: 11.83 Product Name: Three Light Outdoor Hanging Lantern UPC: 020389189264 Category: Outdoor Hanging Lantern Glass: hammered optic
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Umber Weight: 11.83 Product Name: Three Light Outdoor Hanging Lantern UPC: 020389189264 Category: Outdoor Hanging Lantern Glass: hammered optic

Suppliers

Company
Product
Description
Supplier Links
M543040 Exterior -Hanging - 431256 - Capital Lighting, Inc.
Columbus, OH, USA
M543040 Exterior -Hanging
431256
M543040 Exterior -Hanging 431256
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Qty: 3 Wattage: 60 Finish: Burnished Umber Weight: 11.83 Product Name: Three Light Outdoor Hanging Lantern UPC: 020389189264 Category: Outdoor Hanging Lantern Glass: hammered optic

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.00
Bulb
Qty: 3
Wattage: 60
Finish: Burnished Umber
Weight: 11.83
Product Name: Three Light Outdoor Hanging Lantern
UPC: 020389189264
Category: Outdoor Hanging Lantern
Glass: hammered optic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431256
Product Name M543040 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details