Capital Lighting, Inc. M542640 Exterior -Ceiling Mount 431254

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Umber Weight: 9.42 Product Name: Two Light Ceiling Fixture UPC: 020389189271 Category: Ceiling Glass: hammered optic
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Umber Weight: 9.42 Product Name: Two Light Ceiling Fixture UPC: 020389189271 Category: Ceiling Glass: hammered optic

Suppliers

Company
Product
Description
Supplier Links
M542640 Exterior -Ceiling Mount - 431254 - Capital Lighting, Inc.
Columbus, OH, USA
M542640 Exterior -Ceiling Mount
431254
M542640 Exterior -Ceiling Mount 431254
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Umber Weight: 9.42 Product Name: Two Light Ceiling Fixture UPC: 020389189271 Category: Ceiling Glass: hammered optic

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished Umber
Weight: 9.42
Product Name: Two Light Ceiling Fixture
UPC: 020389189271
Category: Ceiling
Glass: hammered optic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431254
Product Name M542640 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details