Capital Lighting, Inc. M565623 Exterior -Post/Pier Head 431250

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 8.94 Product Name: One Light Outdoor Post Lantern UPC: 020389189202 Category: Outdoor Post Lantern Glass: Ivory
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 8.94 Product Name: One Light Outdoor Post Lantern UPC: 020389189202 Category: Outdoor Post Lantern Glass: Ivory

Suppliers

Company
Product
Description
Supplier Links
M565623 Exterior -Post/Pier Head - 431250 - Capital Lighting, Inc.
Columbus, OH, USA
M565623 Exterior -Post/Pier Head
431250
M565623 Exterior -Post/Pier Head 431250
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Colonial Bronze Weight: 8.94 Product Name: One Light Outdoor Post Lantern UPC: 020389189202 Category: Outdoor Post Lantern Glass: Ivory

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Colonial Bronze
Weight: 8.94
Product Name: One Light Outdoor Post Lantern
UPC: 020389189202
Category: Outdoor Post Lantern
Glass: Ivory

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431250
Product Name M565623 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details