Capital Lighting, Inc. M265563 Mini Pendants-Rod 431240

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.05 Product Name: One Light Pendant UPC: 020389190079 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.05 Product Name: One Light Pendant UPC: 020389190079 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M265563 Mini Pendants-Rod - 431240 - Capital Lighting, Inc.
Columbus, OH, USA
M265563 Mini Pendants-Rod
431240
M265563 Mini Pendants-Rod 431240
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 5.05 Product Name: One Light Pendant UPC: 020389190079 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 5.05
Product Name: One Light Pendant
UPC: 020389190079
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431240
Product Name M265563 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details