Capital Lighting, Inc. M287263 Semi-Flush Mts.-Bowl Style 431230

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 8.12 Product Name: Two Light Ceiling Fixture UPC: 020389190048 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 8.12 Product Name: Two Light Ceiling Fixture UPC: 020389190048 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
M287263 Semi-Flush Mts.-Bowl Style - 431230 - Capital Lighting, Inc.
Columbus, OH, USA
M287263 Semi-Flush Mts.-Bowl Style
431230
M287263 Semi-Flush Mts.-Bowl Style 431230
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 8.12 Product Name: Two Light Ceiling Fixture UPC: 020389190048 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Painted Bronze
Weight: 8.12
Product Name: Two Light Ceiling Fixture
UPC: 020389190048
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 431230
Product Name M287263 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details