Capital Lighting, Inc. 4113-55 Foyer/Hall Lanterns-Glass w/Frame 430956

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Bronze Weight: 31 Product Name: Eight Lights Chandelier UPC: 897821001602 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Bronze Weight: 31 Product Name: Eight Lights Chandelier UPC: 897821001602 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4113-55 Foyer/Hall Lanterns-Glass w/Frame - 430956 - Capital Lighting, Inc.
Columbus, OH, USA
4113-55 Foyer/Hall Lanterns-Glass w/Frame
430956
4113-55 Foyer/Hall Lanterns-Glass w/Frame 430956
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.75 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Aged Bronze Weight: 31 Product Name: Eight Lights Chandelier UPC: 897821001602 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 34.75
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Aged Bronze
Weight: 31
Product Name: Eight Lights Chandelier
UPC: 897821001602
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430956
Product Name 4113-55 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details