PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Weight: 13
Product Name: One Light Chandelier
UPC: 897821001596
Category: Chandelier
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 430954 |
| Product Name | 4112-55 Mini Pendants-Chain |
| Application | Residential |