Capital Lighting, Inc. 4115-55 Foyer/Hall Lanterns-Glass w/Frame 430951

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 19 Product Name: Four Lights Chandelier UPC: 897821001664 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 19 Product Name: Four Lights Chandelier UPC: 897821001664 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4115-55 Foyer/Hall Lanterns-Glass w/Frame - 430951 - Capital Lighting, Inc.
Columbus, OH, USA
4115-55 Foyer/Hall Lanterns-Glass w/Frame
430951
4115-55 Foyer/Hall Lanterns-Glass w/Frame 430951
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Bronze Weight: 19 Product Name: Four Lights Chandelier UPC: 897821001664 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Bronze
Weight: 19
Product Name: Four Lights Chandelier
UPC: 897821001664
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430951
Product Name 4115-55 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details