Capital Lighting, Inc. 4185BA/CALC Sconces-Quad plus 430876

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Bark Product Name: Four Light Wall Sconce Glass: Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Bark Product Name: Four Light Wall Sconce Glass: Calcite

Suppliers

Company
Product
Description
Supplier Links
4185BA/CALC Sconces-Quad plus - 430876 - Capital Lighting, Inc.
Columbus, OH, USA
4185BA/CALC Sconces-Quad plus
430876
4185BA/CALC Sconces-Quad plus 430876
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Extension: 4 Bulb Type: Candelabra Qty: 4 Wattage: 25 Finish: Bark Product Name: Four Light Wall Sconce Glass: Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.00
Extension: 4
Bulb
Type: Candelabra
Qty: 4
Wattage: 25
Finish: Bark
Product Name: Four Light Wall Sconce
Glass: Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430876
Product Name 4185BA/CALC Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details