Capital Lighting, Inc. 4202TP/1318 Bathroom Fixtures-Two Lights 430871

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tawny Port Product Name: Two Light Bathroom Lights Glass: Antique Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tawny Port Product Name: Two Light Bathroom Lights Glass: Antique Linen

Suppliers

Company
Product
Description
Supplier Links
4202TP/1318 Bathroom Fixtures-Two Lights - 430871 - Capital Lighting, Inc.
Columbus, OH, USA
4202TP/1318 Bathroom Fixtures-Two Lights
430871
4202TP/1318 Bathroom Fixtures-Two Lights 430871
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Tawny Port Product Name: Two Light Bathroom Lights Glass: Antique Linen

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tawny Port
Product Name: Two Light Bathroom Lights
Glass: Antique Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430871
Product Name 4202TP/1318 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details