Capital Lighting, Inc. 4300AC/SUN Island/Pool Table-3 Light Bar 430867

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Island Light Glass: Sunrise
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Island Light Glass: Sunrise

Suppliers

Company
Product
Description
Supplier Links
4300AC/SUN Island/Pool Table-3 Light Bar - 430867 - Capital Lighting, Inc.
Columbus, OH, USA
4300AC/SUN Island/Pool Table-3 Light Bar
430867
4300AC/SUN Island/Pool Table-3 Light Bar 430867
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Island Light Glass: Sunrise

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Product Name: Three Light Island Light
Glass: Sunrise

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 430867
Product Name 4300AC/SUN Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details